Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 78436432068

Description
Wurth Elektronik 78436432068
Request a Quote Datasheet
Description
Wurth Elektronik 78436432068
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2177659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2177659
Surface Mount Inductors 2177659
Wurth Elektronik 78436432068

Wurth Elektronik 78436432068

Supplier's Site
Surface Mount Inductors - 2177660P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2177660P
Surface Mount Inductors 2177660P
Wurth Elektronik 78436432068

Wurth Elektronik 78436432068

Supplier's Site
Surface Mount Inductors - 2177660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2177660
Surface Mount Inductors 2177660
Wurth Elektronik 78436432068

Wurth Elektronik 78436432068

Supplier's Site
Fixed Inductors - 732-78436432068-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-78436432068-ND
Fixed Inductors 732-78436432068-ND
6.8µH Shielded Wirewound Inductor 38A 1.1mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 38A 1.1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 6.8Uh, Shielded, 38A, Smd Rohs Compliant Wurth Elektronik - 83AH8626 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 38A, Smd Rohs Compliant Wurth Elektronik
83AH8626
Inductor, 6.8Uh, Shielded, 38A, Smd Rohs Compliant Wurth Elektronik 83AH8626
INDUCTOR, 6.8UH, SHIELDED, 38A, SMD ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, SHIELDED, 38A, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2177659 2177660P 732-78436432068-ND 83AH8626
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, 6.8Uh, Shielded, 38A, Smd Rohs Compliant Wurth Elektronik
Inductance Range 6.8 microH 6.8 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 2818 2818
Rated DC Current 24000 milliamps 24000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N4 0201DS-5N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT106-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 486-5744-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details