470nH Shielded Wirewound Inductor 19A 2.8mOhm Max Nonstandard
INDUCTOR, AEC-Q200, 470NH, SHLD, 19A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-11773-2-ND | 85AH8308 |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 470Nh, Shld, 19A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |