Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 78433390620

Description
Wurth Elektronik 78433390620
Request a Quote Datasheet
Description
Wurth Elektronik 78433390620
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2488223P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488223P
Surface Mount Inductors 2488223P
Wurth Elektronik 78433390620

Wurth Elektronik 78433390620

Supplier's Site
Surface Mount Inductors - 2488221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488221
Surface Mount Inductors 2488221
Wurth Elektronik 78433390620

Wurth Elektronik 78433390620

Supplier's Site
Surface Mount Inductors - 2488223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488223
Surface Mount Inductors 2488223
Wurth Elektronik 78433390620

Wurth Elektronik 78433390620

Supplier's Site
Fixed Inductors - 732-78433390620TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-78433390620TR-ND
Fixed Inductors 732-78433390620TR-ND
6.2µH Shielded Inductor 7.2A 19.1mOhm Max Nonstandard

6.2µH Shielded Inductor 7.2A 19.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-78433390620CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-78433390620CT-ND
Fixed Inductors 732-78433390620CT-ND
6.2µH Shielded Inductor 7.2A 19.1mOhm Max Nonstandard

6.2µH Shielded Inductor 7.2A 19.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-78433390620DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-78433390620DKR-ND
Fixed Inductors 732-78433390620DKR-ND
FIXED IND 6.2UH 7.2A 19.1 MOHM

FIXED IND 6.2UH 7.2A 19.1 MOHM

Buy Now Datasheet
Inductor, Aec-Q200, 6.2Uh, Shielded, 7.2A Rohs Compliant Wurth Elektronik - 30AK7869 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 6.2Uh, Shielded, 7.2A Rohs Compliant Wurth Elektronik
30AK7869
Inductor, Aec-Q200, 6.2Uh, Shielded, 7.2A Rohs Compliant Wurth Elektronik 30AK7869
INDUCTOR, AEC-Q200, 6.2UH, SHIELDED, 7.2A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 6.2UH, SHIELDED, 7.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2488223P 732-78433390620TR-ND 30AK7869
Product Name Surface Mount Inductors Fixed Inductors Inductor, Aec-Q200, 6.2Uh, Shielded, 7.2A Rohs Compliant Wurth Elektronik
Inductance Range 6.2 microH
Rated DC Current 7200 milliamps 18000 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 1011
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 116 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details