Wurth Elektronik GmbH & Co. KG Fixed Inductors 7843330820

Description
8.2µH Shielded Wirewound Inductor 7.2A 19.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Wirewound Inductor 7.2A 19.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-11761-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11761-1-ND
Fixed Inductors 732-11761-1-ND
8.2µH Shielded Wirewound Inductor 7.2A 19.1mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 7.2A 19.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-11761-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11761-2-ND
Fixed Inductors 732-11761-2-ND
8.2µH Shielded Wirewound Inductor 7.2A 19.1mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 7.2A 19.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-11761-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11761-6-ND
Fixed Inductors 732-11761-6-ND
8.2µH Shielded Wirewound Inductor 7.2A 19.1mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 7.2A 19.1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 8.2Uh, Shld, 7.2A Rohs Compliant Wurth Elektronik - 85AH8306 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 8.2Uh, Shld, 7.2A Rohs Compliant Wurth Elektronik
85AH8306
Inductor, Aec-Q200, 8.2Uh, Shld, 7.2A Rohs Compliant Wurth Elektronik 85AH8306
INDUCTOR, AEC-Q200, 8.2UH, SHLD, 7.2A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 8.2UH, SHLD, 7.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-11761-1-ND 85AH8306
Product Name Fixed Inductors Inductor, Aec-Q200, 8.2Uh, Shld, 7.2A Rohs Compliant Wurth Elektronik
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0068 microH
View Details
Surface Mount Inductors - 1678508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 65
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-780 0402AF-780XJEY , 0402AF-780XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details