3.3µH Shielded Wirewound Inductor 13.8A 6.4mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 13.8A 6.4mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 13.8A 6.4mOhm Max Nonstandard
INDUCTOR, AEC-Q200, 3.3UH, SHLD, 13.8A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-11767-1-ND | 85AH8295 |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 3.3Uh, Shld, 13.8A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |