Wurth Elektronik GmbH & Co. KG Fixed Inductors 784325078

Description
7.8µH Shielded Wirewound Inductor 8A 14.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
7.8µH Shielded Wirewound Inductor 8A 14.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-784325078TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-784325078TR-ND
Fixed Inductors 732-784325078TR-ND
7.8µH Shielded Wirewound Inductor 8A 14.4mOhm Max Nonstandard

7.8µH Shielded Wirewound Inductor 8A 14.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-784325078CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-784325078CT-ND
Fixed Inductors 732-784325078CT-ND
7.8µH Shielded Wirewound Inductor 8A 14.4mOhm Max Nonstandard

7.8µH Shielded Wirewound Inductor 8A 14.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-784325078DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-784325078DKR-ND
Fixed Inductors 732-784325078DKR-ND
FIXED IND 7.8UH 8A 14.4 MOHM SMD

FIXED IND 7.8UH 8A 14.4 MOHM SMD

Buy Now Datasheet
Surface Mount Inductors - 2488190P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488190P
Surface Mount Inductors 2488190P
Wurth Elektronik 784325078

Wurth Elektronik 784325078

Supplier's Site
Surface Mount Inductors - 2488189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488189
Surface Mount Inductors 2488189
Wurth Elektronik 784325078

Wurth Elektronik 784325078

Supplier's Site
Surface Mount Inductors - 2488190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488190
Surface Mount Inductors 2488190
Wurth Elektronik 784325078

Wurth Elektronik 784325078

Supplier's Site
Inductor, Aec-Q200, 7.8Uh, Shielded, 8A Rohs Compliant Wurth Elektronik - 30AK7854 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 7.8Uh, Shielded, 8A Rohs Compliant Wurth Elektronik
30AK7854
Inductor, Aec-Q200, 7.8Uh, Shielded, 8A Rohs Compliant Wurth Elektronik 30AK7854
INDUCTOR, AEC-Q200, 7.8UH, SHIELDED, 8A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 7.8UH, SHIELDED, 8A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-784325078TR-ND 2488190P 30AK7854
Product Name Fixed Inductors Surface Mount Inductors Inductor, Aec-Q200, 7.8Uh, Shielded, 8A Rohs Compliant Wurth Elektronik
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J565JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176636-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.7 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N8 0402DC-3N8XJRW , 0402DC-3N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details