2.4µH Shielded Wirewound Inductor 14A 5.4mOhm Max Nonstandard
2.4µH Shielded Wirewound Inductor 14A 5.4mOhm Max Nonstandard
FIXED IND 2.4UH 14A 5.4 MOHM SMD
INDUCTOR, AEC-Q200, 2.4UH, SHIELDED, 14A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-784325024CT-ND | 30AK7849 |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 2.4Uh, Shielded, 14A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |