Wurth Elektronik GmbH & Co. KG Leaded Inductors 7843110220

Description
Wurth Elektronik 7843110220
Request a Quote Datasheet
Description
Wurth Elektronik 7843110220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 697693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
697693
Leaded Inductors 697693
Wurth Elektronik 7843110220

Wurth Elektronik 7843110220

Supplier's Site
Fixed Inductors - 732-7843110220CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7843110220CT-ND
Fixed Inductors 732-7843110220CT-ND
FIXED IND 2.2UH 10.2A 12.54 MOHM

FIXED IND 2.2UH 10.2A 12.54 MOHM

Buy Now Datasheet
Fixed Inductors - 732-7843110220DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7843110220DKR-ND
Fixed Inductors 732-7843110220DKR-ND
FIXED IND 2.2UH 10.2A 12.54 MOHM

FIXED IND 2.2UH 10.2A 12.54 MOHM

Buy Now Datasheet
Fixed Inductors - 732-7843110220TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7843110220TR-ND
Fixed Inductors 732-7843110220TR-ND
FIXED IND 2.2UH 10.2A 12.54 MOHM

FIXED IND 2.2UH 10.2A 12.54 MOHM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 697693 732-7843110220CT-ND
Product Name Leaded Inductors Fixed Inductors
Core Material WE-Superflux
DCR 0.0125 ohms 0.0125 ohms
Rated DC Current 10200 milliamps 13400 milliamps
SRF 76 MHz 76 MHz
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details