Wurth Elektronik 784234510 Inductor
CMC 51UH 200MA 2LN 7.85KOHM SMD
CMC 51UH 200MA 2LN 7.85KOHM SMD
CMC 51UH 200MA 2LN 7.85KOHM SMD
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 822904 | 732-784234510DKR-ND |
| Product Name | Surface Mount Inductors | Common Mode Chokes |
| Inductance Range | 51 microH | |
| Rated DC Current | 200 milliamps | 200 milliamps |
| Standards and Certifications | RoHS | |
| EIA Case Size | 1210 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |