FIXED IND 100UH 900MA 532 MOHM
FIXED IND 100UH 900MA 532 MOHM
FIXED IND 100UH 900MA 532 MOHM
Wurth Elektronik 78404064101
Wurth Elektronik 78404064101
Wurth Elektronik 78404064101
POWER INDUCTOR, SMD, 100UH, 0.9A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-78404064101CT-ND | 2591115 | 47AK7550 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Power Inductor, Smd, 100Uh, 0.9A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -50 to 150 C (-58 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | ||
| DCR | 0.5320 ohms |