Wurth Elektronik GmbH & Co. KG Fixed Inductors 78404054033

Description
FIXED IND 3.3UH 4.06A 29 MOHM
Request a Quote Datasheet
Description
FIXED IND 3.3UH 4.06A 29 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-78404054033CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-78404054033CT-ND
Fixed Inductors 732-78404054033CT-ND
FIXED IND 3.3UH 4.06A 29 MOHM

FIXED IND 3.3UH 4.06A 29 MOHM

Buy Now Datasheet
Fixed Inductors - 732-78404054033DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-78404054033DKR-ND
Fixed Inductors 732-78404054033DKR-ND
FIXED IND 3.3UH 4.06A 29 MOHM

FIXED IND 3.3UH 4.06A 29 MOHM

Buy Now Datasheet
Fixed Inductors - 732-78404054033TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-78404054033TR-ND
Fixed Inductors 732-78404054033TR-ND
FIXED IND 3.3UH 4.06A 29 MOHM

FIXED IND 3.3UH 4.06A 29 MOHM

Buy Now Datasheet
Surface Mount Inductors - 2591082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2591082
Surface Mount Inductors 2591082
Wurth Elektronik 78404054033

Wurth Elektronik 78404054033

Supplier's Site
Surface Mount Inductors - 2591080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2591080
Surface Mount Inductors 2591080
Wurth Elektronik 78404054033

Wurth Elektronik 78404054033

Supplier's Site
Surface Mount Inductors - 2591082P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2591082P
Surface Mount Inductors 2591082P
Wurth Elektronik 78404054033

Wurth Elektronik 78404054033

Supplier's Site
Power Inductor, Smd, 3.3Uh, 4.06A Rohs Compliant Wurth Elektronik - 47AK7535 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 3.3Uh, 4.06A Rohs Compliant Wurth Elektronik
47AK7535
Power Inductor, Smd, 3.3Uh, 4.06A Rohs Compliant Wurth Elektronik 47AK7535
POWER INDUCTOR, SMD, 3.3UH, 4.06A ROHS COMPLIANT: YES

POWER INDUCTOR, SMD, 3.3UH, 4.06A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-78404054033CT-ND 2591082 47AK7535
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, Smd, 3.3Uh, 4.06A Rohs Compliant Wurth Elektronik
Operating Temperature -50 to 150 C (-58 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0290 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-137-421-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details