Wurth Elektronik GmbH & Co. KG Ferrite Beads 782965601

Description
Wurth Elektronik 782965601 Ferrite Bead
Request a Quote Datasheet
Description
Wurth Elektronik 782965601 Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 332569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
332569
Ferrite Beads 332569
Wurth Elektronik 782965601 Ferrite Bead

Wurth Elektronik 782965601 Ferrite Bead

Supplier's Site
Ferrite Beads - 332570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
332570
Ferrite Beads 332570
Wurth Elektronik 782965601 Ferrite Bead

Wurth Elektronik 782965601 Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 732-782965601CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-782965601CT-ND
Ferrite Beads and Chips 732-782965601CT-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1812 (4532 Metric) 3A 40mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1812 (4532 Metric) 3A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-782965601TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-782965601TR-ND
Ferrite Beads and Chips 732-782965601TR-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1812 (4532 Metric) 3A 40mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1812 (4532 Metric) 3A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-782965601DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-782965601DKR-ND
Ferrite Beads and Chips 732-782965601DKR-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1812 (4532 Metric) 3A 40mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1812 (4532 Metric) 3A 40mOhm

Buy Now Datasheet
Ferrite Bead, 600 Ohm, 3A, 1812 Rohs Compliant Wurth Elektronik - 85AH8285 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 3A, 1812 Rohs Compliant Wurth Elektronik
85AH8285
Ferrite Bead, 600 Ohm, 3A, 1812 Rohs Compliant Wurth Elektronik 85AH8285
FERRITE BEAD, 600 OHM, 3A, 1812 ROHS COMPLIANT: YES

FERRITE BEAD, 600 OHM, 3A, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 332569 732-782965601CT-ND 85AH8285
Product Name Ferrite Beads Ferrite Beads and Chips Ferrite Bead, 600 Ohm, 3A, 1812 Rohs Compliant Wurth Elektronik
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite
Rated DC Current 3000 milliamps 3000 milliamps
Impedance 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers
Leaded Inductors - 1730051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details