Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 782853131

Description
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-782853131DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-782853131DKR-ND
Ferrite Beads and Chips 732-782853131DKR-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-782853131CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-782853131CT-ND
Ferrite Beads and Chips 732-782853131CT-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-782853131TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-782853131TR-ND
Ferrite Beads and Chips 732-782853131TR-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads - 332224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
332224
Ferrite Beads 332224
Wurth Elektronik 782853131 Ferrite Bead

Wurth Elektronik 782853131 Ferrite Bead

Supplier's Site
Ferrite Beads - 332223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
332223
Ferrite Beads 332223
Wurth Elektronik 782853131 Ferrite Bead

Wurth Elektronik 782853131 Ferrite Bead

Supplier's Site
Ferrite Bead, 120 Ohm, 3A, 0805 Rohs Compliant Wurth Elektronik - 85AH8267 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 120 Ohm, 3A, 0805 Rohs Compliant Wurth Elektronik
85AH8267
Ferrite Bead, 120 Ohm, 3A, 0805 Rohs Compliant Wurth Elektronik 85AH8267
FERRITE BEAD, 120 OHM, 3A, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, 120 OHM, 3A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 732-782853131DKR-ND 332224 85AH8267
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Bead, 120 Ohm, 3A, 0805 Rohs Compliant Wurth Elektronik
DCR 0.0300 ohms
Rated DC Current 3000 milliamps 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Testing Frequency 10 kHz
View Details
Inductor and Choke - 71-0402CS-39NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3160-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers