Wurth Elektronik GmbH & Co. KG Ferrite Beads 782853112

Description
WE-CBA SMT EMI Suppression Ferrite Bead
Request a Quote Datasheet
Description
WE-CBA SMT EMI Suppression Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 332191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
332191
Ferrite Beads 332191
WE-CBA SMT EMI Suppression Ferrite Bead

WE-CBA SMT EMI Suppression Ferrite Bead

Supplier's Site
Ferrite Beads - 332193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
332193
Ferrite Beads 332193
WE-CBA SMT EMI Suppression Ferrite Bead

WE-CBA SMT EMI Suppression Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 732-6713-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-6713-1-ND
Ferrite Beads and Chips 732-6713-1-ND
1.1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 300mOhm

1.1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-6713-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-6713-6-ND
Ferrite Beads and Chips 732-6713-6-ND
1.1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 300mOhm

1.1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-6713-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-6713-2-ND
Ferrite Beads and Chips 732-6713-2-ND
1.1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 300mOhm

1.1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 300mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 1.1Kohm, 0805 Rohs Compliant Wurth Elektronik - 66AH2755 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 1.1Kohm, 0805 Rohs Compliant Wurth Elektronik
66AH2755
Ferrite Bead, Aec-Q200, 1.1Kohm, 0805 Rohs Compliant Wurth Elektronik 66AH2755
FERRITE BEAD, AEC-Q200, 1.1KOHM, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 1.1KOHM, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 332191 732-6713-1-ND 66AH2755
Product Name Ferrite Beads Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 1.1Kohm, 0805 Rohs Compliant Wurth Elektronik
Operating Temperature 55 to 125 C (131 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
DCR 0.3000 ohms 0.3000 ohms
Impedance 1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers