Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 782851202

Description
2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 450mOhm
Request a Quote Datasheet
Description
2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-6705-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-6705-1-ND
Ferrite Beads and Chips 732-6705-1-ND
2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 450mOhm

2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-6705-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-6705-6-ND
Ferrite Beads and Chips 732-6705-6-ND
2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 450mOhm

2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-6705-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-6705-2-ND
Ferrite Beads and Chips 732-6705-2-ND
2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 450mOhm

2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 450mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 2.2Kohm, 0805 Rohs Compliant Wurth Elektronik - 66AH2754 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 2.2Kohm, 0805 Rohs Compliant Wurth Elektronik
66AH2754
Ferrite Bead, Aec-Q200, 2.2Kohm, 0805 Rohs Compliant Wurth Elektronik 66AH2754
FERRITE BEAD, AEC-Q200, 2.2KOHM, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 2.2KOHM, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 732-6705-1-ND 66AH2754
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 2.2Kohm, 0805 Rohs Compliant Wurth Elektronik
DCR 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-151 0402DF-151XJRW - Coilcraft, Inc.
Specs
Impedance 748 ohms
DCR 0.1300 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2CY0060ANCT-ND - DigiKey
Specs
DCR 0.1500 ohms
Rated DC Current 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details