Wurth Elektronik GmbH & Co. KG Cable Ferrites 78271111S

Description
"Hinged (Snap On), Key Required Free Hanging Ferrite Core 316Ohm @ 100MHz ID 0.197"" Dia (5.00mm) OD 0.921"" W x 0.709"" H (23.40mm x 18.00mm) Length 1.614"" (41.00mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On), Key Required Free Hanging Ferrite Core 316Ohm @ 100MHz ID 0.197"" Dia (5.00mm) OD 0.921"" W x 0.709"" H (23.40mm x 18.00mm) Length 1.614"" (41.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 732-78271111S-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
732-78271111S-ND
Cable Ferrites 732-78271111S-ND
"Hinged (Snap On), Key Required Free Hanging Ferrite Core 316Ohm @ 100MHz ID 0.197"" Dia (5.00mm) OD 0.921"" W x 0.709"" H (23.40mm x 18.00mm) Length 1.614"" (41.00mm)"

"Hinged (Snap On), Key Required Free Hanging Ferrite Core 316Ohm @ 100MHz ID 0.197"" Dia (5.00mm) OD 0.921"" W x 0.709"" H (23.40mm x 18.00mm) Length 1.614"" (41.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 732-78271111S-ND
Product Name Cable Ferrites
Impedance 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176747-6 - TE Connectivity
Specs
Impedance 180 ohms
DCR 0.0900 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.01uH 250MHz 1.4A Inductor and Choke - 71-0603HP-10NXGEW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details