Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 782631101

Description
100 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 200mOhm
Request a Quote Datasheet
Description
100 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-6693-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-6693-1-ND
Ferrite Beads and Chips 732-6693-1-ND
100 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 200mOhm

100 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-6693-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-6693-6-ND
Ferrite Beads and Chips 732-6693-6-ND
100 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 200mOhm

100 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-6693-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-6693-2-ND
Ferrite Beads and Chips 732-6693-2-ND
100 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 200mOhm

100 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 200mOhm

Buy Now Datasheet
Ferrite Bead, 100 Ohm, 0.5A, 0603 Rohs Compliant Wurth Elektronik - 85AH8232 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 100 Ohm, 0.5A, 0603 Rohs Compliant Wurth Elektronik
85AH8232
Ferrite Bead, 100 Ohm, 0.5A, 0603 Rohs Compliant Wurth Elektronik 85AH8232
FERRITE BEAD, 100 OHM, 0.5A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 100 OHM, 0.5A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 732-6693-1-ND 85AH8232
Product Name Ferrite Beads and Chips Ferrite Bead, 100 Ohm, 0.5A, 0603 Rohs Compliant Wurth Elektronik
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176746-4 - TE Connectivity
Specs
Impedance 9 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 71-0402HP-22NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers