Wurth Elektronik GmbH & Co. KG Cable Ferrites 782114076130

Description
"Solid Free Hanging Ferrite Core 107Ohm @ 100MHz ID 0.315"" Dia (8.00mm) OD 0.650"" Dia (16.50mm) Length 0.512"" (13.00mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 107Ohm @ 100MHz ID 0.315"" Dia (8.00mm) OD 0.650"" Dia (16.50mm) Length 0.512"" (13.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 732-13450-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
732-13450-ND
Cable Ferrites 732-13450-ND
"Solid Free Hanging Ferrite Core 107Ohm @ 100MHz ID 0.315"" Dia (8.00mm) OD 0.650"" Dia (16.50mm) Length 0.512"" (13.00mm)"

"Solid Free Hanging Ferrite Core 107Ohm @ 100MHz ID 0.315"" Dia (8.00mm) OD 0.650"" Dia (16.50mm) Length 0.512"" (13.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 732-13450-ND
Product Name Cable Ferrites
Impedance 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1HY0150ANTR-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.03uH 250MHz 0.6A Inductor and Choke - 71-0603CS-30NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZB1JGTTD152P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers