"Heat Shrink Tubing, Flexible 0.374"" (9.50mm) 2 to 1 Black 16.4' (5.0m)"
HEAT-SHRINK TUBING, 2:1, 9.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; Product Range:WA-HST Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 732-12317-ND | 46AJ3646 |
| Product Name | Heat Shrink Tubing | Heat-Shrink Tubing, 2 Wurth Elektronik |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |