FIXED IND 1.5MH 550MA 1.8 OHM TH
Radial Leaded Wire Wound Inductor 1014 1
Radial Leaded Wire Wound Inductor 1014 1
WIREWOUND INDUCTOR, 1.5MH, 0.55A, RADIAL ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-7687480152-ND | 2591056 | 47AK7788 |
| Product Name | Fixed Inductors | Leaded Inductors | Wirewound Inductor, 1.5Mh, 0.55A, Radial Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Through Hole | ||
| Technology | Wirewound | Wirewound | |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) |