Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
WURTH ELEKTRONIK GMBH & CO. KG
760805211 -- LEADED INDUCTORS
Wurth Elektronik GmbH & Co. KG
Leaded Inductors
760805211
Description
Inductor/radial 200 ÁH 1.4A ▒10%
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Inductor/radial 200 ÁH 1.4A ▒10%
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
485786
Leaded Inductors
485786
Inductor/radial 200 ÁH 1.4A ▒10%
Inductor/radial 200 ÁH 1.4A ▒10%
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Inductors, Coils, and Chokes
Product Number
485786
Product Name
Leaded Inductors
Operating Temperature
-40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Leaded Inductors
1911197P
Specs
DCR
20 ohms
Rated DC Current
90 milliamps
Lead Style
Axial
View Details
KOA Speer Electronics, Inc.
Fixed Inductors - KQ1008TE1R2J
KQ1008TE1R2J
Specs
Configuration
Fixed
Inductance Range
1.2 microH
Inductance Tolerance
5 (+/- %)
View Details
ECS Inc. International
Power Inductors
ECS-MPI4040R4-4R7-R
Specs
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Option
Through Hole
Application
Power Choke
View Details
2
suppliers
Knowles
Fixed Inductors
CL1008-J685JAL4T
Specs
Configuration
Fixed
Packing Method
Tape Reel
View Details