Wurth Elektronik GmbH & Co. KG Current Transformer Sensors 750316794

Description
Current Transformer Sensors MID-SNS CS Transform SMD 1:100 5600uH
Datasheet
Description
Current Transformer Sensors MID-SNS CS Transform SMD 1:100 5600uH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Current Transformer Sensors
750316794
Current Transformer Sensors 750316794
Current Transformer Sensors MID-SNS CS Transform SMD 1:100 5600uH

Current Transformer Sensors MID-SNS CS Transform SMD 1:100 5600uH

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Instrument Transformers
Product Number 750316794
Product Name Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-305/300-509 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
SCT6421-0500 | Split-core CT, 500 A AC, accuracy class 0.5, size 4 -  - Beckhoff Automation LLC
Specs
Transformer Category Current
Primary current 500 amps
View Details
Model 180Rl, 300:5 Ratio - 1411-180RL-301 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Category Current
View Details
2 suppliers
Current Transformers & Shunts - EA3310-000 - TE Connectivity
Specs
Transformer Category Current
Burden 3.75 VA
Secondary Current 5 amps
View Details