Wurth Elektronik GmbH & Co. KG Pulse Transformers 750082154

Description
30µH Pulse Transformer 1.67:1 Surface Mount
Request a Quote Datasheet
Description
30µH Pulse Transformer 1.67:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 732-2228-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
732-2228-6-ND
Pulse Transformers 732-2228-6-ND
30µH Pulse Transformer 1.67:1 Surface Mount

30µH Pulse Transformer 1.67:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 732-2228-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
732-2228-1-ND
Pulse Transformers 732-2228-1-ND
30µH Pulse Transformer 1.67:1 Surface Mount

30µH Pulse Transformer 1.67:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 732-2228-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
732-2228-2-ND
Pulse Transformers 732-2228-2-ND
30µH Pulse Transformer 1.67:1 Surface Mount

30µH Pulse Transformer 1.67:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
750082154
Transformers - Pulse Transformers 750082154
TRANS MODEM CONEXANT SMARTDAA

TRANS MODEM CONEXANT SMARTDAA

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
750082154
Audio Transformers / Signal Transformers 750082154
Audio Transformers / Signal Transformers WE-AMT Trnsfmr 30uH .350Ohm

Audio Transformers / Signal Transformers WE-AMT Trnsfmr 30uH .350Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 732-2228-6-ND 750082154 750082154
Product Name Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer 3kVA 5kVA 8kVA - No.1601200742216 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Balun (1:1 Ratio) - QPP0022 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
4MHz 200MHz Pulse Transformer - 166-1812WBT-3LC - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
3 suppliers