Wurth Elektronik GmbH & Co. KG Switching Converter, SMPS Transformers 750032050

Description
Flyback Converters For For DC/DC Converters SMPS Transformer 1000VDC Isolation 100 ~ 400kHz Surface Mount
Request a Quote Datasheet
Description
Flyback Converters For For DC/DC Converters SMPS Transformer 1000VDC Isolation 100 ~ 400kHz Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 732-2128-6-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
732-2128-6-ND
Switching Converter, SMPS Transformers 732-2128-6-ND
Flyback Converters For For DC/DC Converters SMPS Transformer 1000VDC Isolation 100 ~ 400kHz Surface Mount

Flyback Converters For For DC/DC Converters SMPS Transformer 1000VDC Isolation 100 ~ 400kHz Surface Mount

Buy Now Datasheet
Switching Converter, SMPS Transformers - 732-2128-2-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
732-2128-2-ND
Switching Converter, SMPS Transformers 732-2128-2-ND
Flyback Converters For For DC/DC Converters SMPS Transformer 1000VDC Isolation 100 ~ 400kHz Surface Mount

Flyback Converters For For DC/DC Converters SMPS Transformer 1000VDC Isolation 100 ~ 400kHz Surface Mount

Buy Now Datasheet
Switching Converter, SMPS Transformers - 732-2128-1-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
732-2128-1-ND
Switching Converter, SMPS Transformers 732-2128-1-ND
Flyback Converters For For DC/DC Converters SMPS Transformer 1000VDC Isolation 100 ~ 400kHz Surface Mount

Flyback Converters For For DC/DC Converters SMPS Transformer 1000VDC Isolation 100 ~ 400kHz Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Switching Converter, SMPS Transformers
750032050
Transformers - Switching Converter, SMPS Transformers 750032050
TRANS POWR FOR LT3751/LT3750 SMD

TRANS POWR FOR LT3751/LT3750 SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 732-2128-6-ND 750032050
Product Name Switching Converter, SMPS Transformers Transformers - Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
WB Surface Mount Wideband RF Transformers - WB2-1-2WSL WB2-1-2WSLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3974 - Newark, An Avnet Company
Specs
Operating Frequency 50 to 400 Hz
View Details
2 suppliers