CONN JACK 1PORT SURFACE MOUNT
CONNECTOR, SMD, WE-LAN RJ-45; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Surface Mount; Connector RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7350208 | 732-1646-ND | 08P2960 |
| Product Name | Ethernet Connectors | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connector, Smd, We-Lan Rj-45; Modular Connector Type Wurth Elektronik |
| Category | Modular Connector and RJ Connector | Modular Connector and RJ Connector |