Wurth Elektronik GmbH & Co. KG Pulse Transformers 74941503

Description
COUPLING TRANSFORMER, TX:RX:PL=1
Request a Quote Datasheet
Description
COUPLING TRANSFORMER, TX:RX:PL=1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 732-74941503TR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
732-74941503TR-ND
Pulse Transformers 732-74941503TR-ND
COUPLING TRANSFORMER, TX:RX:PL=1

COUPLING TRANSFORMER, TX:RX:PL=1

Buy Now Datasheet
Pulse Transformers - 732-74941503CT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
732-74941503CT-ND
Pulse Transformers 732-74941503CT-ND
COUPLING TRANSFORMER, TX:RX:PL=1

COUPLING TRANSFORMER, TX:RX:PL=1

Buy Now Datasheet
Pulse Transformers - 732-74941503DKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
732-74941503DKR-ND
Pulse Transformers 732-74941503DKR-ND
COUPLING TRANSFORMER, TX:RX:PL=1

COUPLING TRANSFORMER, TX:RX:PL=1

Buy Now Datasheet
PCB Transformers - 299013 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Transformers
299013
PCB Transformers 299013
Wurth Elektronik 74941503

Wurth Elektronik 74941503

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Transformers Transformers
Product Number 732-74941503TR-ND 299013
Product Name Pulse Transformers PCB Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-QPP0021TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Step Down Transformers - 3-1611471-2 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 10 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details