Wurth Elektronik GmbH & Co. KG Switching Converter, SMPS Transformers 749119950

Description
Power Over Ethernet (PoE) For For DC/DC Converters SMPS Transformer 1500Vrms Isolation 200 ~ 500kHz Surface Mount
Request a Quote Datasheet
Description
Power Over Ethernet (PoE) For For DC/DC Converters SMPS Transformer 1500Vrms Isolation 200 ~ 500kHz Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 732-2432-1-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
732-2432-1-ND
Switching Converter, SMPS Transformers 732-2432-1-ND
Power Over Ethernet (PoE) For For DC/DC Converters SMPS Transformer 1500Vrms Isolation 200 ~ 500kHz Surface Mount

Power Over Ethernet (PoE) For For DC/DC Converters SMPS Transformer 1500Vrms Isolation 200 ~ 500kHz Surface Mount

Buy Now Datasheet
Switching Converter, SMPS Transformers - 732-2432-6-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
732-2432-6-ND
Switching Converter, SMPS Transformers 732-2432-6-ND
Power Over Ethernet (PoE) For For DC/DC Converters SMPS Transformer 1500Vrms Isolation 200 ~ 500kHz Surface Mount

Power Over Ethernet (PoE) For For DC/DC Converters SMPS Transformer 1500Vrms Isolation 200 ~ 500kHz Surface Mount

Buy Now Datasheet
Switching Converter, SMPS Transformers - 732-2432-2-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
732-2432-2-ND
Switching Converter, SMPS Transformers 732-2432-2-ND
Power Over Ethernet (PoE) For For DC/DC Converters SMPS Transformer 1500Vrms Isolation 200 ~ 500kHz Surface Mount

Power Over Ethernet (PoE) For For DC/DC Converters SMPS Transformer 1500Vrms Isolation 200 ~ 500kHz Surface Mount

Buy Now Datasheet
LAN Ethernet Transformers - 487152 - RS Components, Ltd.
Corby, Northants, United Kingdom
LAN Ethernet Transformers
487152
LAN Ethernet Transformers 487152
Wurth Elektronik 749119950

Wurth Elektronik 749119950

Supplier's Site
Futian, China
Transformers - Switching Converter, SMPS Transformers
749119950
Transformers - Switching Converter, SMPS Transformers 749119950
TRANS FLYBACK POE 127UH SMD

TRANS FLYBACK POE 127UH SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 732-2432-1-ND 487152 749119950
Product Name Switching Converter, SMPS Transformers LAN Ethernet Transformers Transformers - Switching Converter, SMPS Transformers
Category Signal Signal Signal
Other Transformer Types / Applications Switch Mode Transformers
Mounting Chip Transformer Chip Transformer
Operating Frequency 200000 to 500000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details