Wurth Elektronik GmbH & Co. KG Pulse Transformers 7490220122

Description
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 732-10731-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
732-10731-1-ND
Pulse Transformers 732-10731-1-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 732-10731-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
732-10731-2-ND
Pulse Transformers 732-10731-2-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 732-10731-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
732-10731-6-ND
Pulse Transformers 732-10731-6-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
LAN Ethernet Transformers - 1260980 - RS Components, Ltd.
Corby, Northants, United Kingdom
LAN Ethernet Transformers
1260980
LAN Ethernet Transformers 1260980
Wurth Elektronik 7490220122

Wurth Elektronik 7490220122

Supplier's Site
LAN Ethernet Transformers - 1725429 - RS Components, Ltd.
Corby, Northants, United Kingdom
LAN Ethernet Transformers
1725429
LAN Ethernet Transformers 1725429
Wurth Elektronik 7490220122

Wurth Elektronik 7490220122

Supplier's Site
Lan-Transformer, Ieee802.3Bt, 1 Wurth Elektronik - 06AC7036 - Newark, An Avnet Company
Chicago, IL, United States
Lan-Transformer, Ieee802.3Bt, 1 Wurth Elektronik
06AC7036
Lan-Transformer, Ieee802.3Bt, 1 Wurth Elektronik 06AC7036
LAN-TRANSFORMER, IEEE802.3BT, 1:1, 350UH; Transformer Type:10/100/1000 Base-T, PoE; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; SVHC:No RoHS Compliant: Yes

LAN-TRANSFORMER, IEEE802.3BT, 1:1, 350UH; Transformer Type:10/100/1000 Base-T, PoE; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
7490220122
Transformers - Pulse Transformers 7490220122
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
7490220122
Audio Transformers / Signal Transformers 7490220122
Audio Transformers / Signal Transformers WE-LAN 10/100/1000 1Port ETR Base T SMD

Audio Transformers / Signal Transformers WE-LAN 10/100/1000 1Port ETR Base T SMD

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 732-10731-1-ND 1260980 1725429 06AC7036 7490220122 7490220122
Product Name Pulse Transformers LAN Ethernet Transformers LAN Ethernet Transformers Lan-Transformer, Ieee802.3Bt, 1 Wurth Elektronik Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 2300 - 3000 MHz, 50Ω - TCW1-33+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
Three Phase Dry Voltages Transformaor 15KVA 10KVA 30KVA 50KVA Step up Transformer 220v to 380v 3 Phase Porwer Price - No.1601437566245 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1730104 - RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A7-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 300 VA
View Details