Wurth Elektronik GmbH & Co. KG Pulse Transformers 749020100A

Description
350µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 732-12037-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
732-12037-6-ND
Pulse Transformers 732-12037-6-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 732-12037-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
732-12037-2-ND
Pulse Transformers 732-12037-2-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 732-12037-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
732-12037-1-ND
Pulse Transformers 732-12037-1-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
LAN Ethernet Transformers - 2013627 - RS Components, Ltd.
Corby, Northants, United Kingdom
LAN Ethernet Transformers
2013627
LAN Ethernet Transformers 2013627
Wurth Elektronik 749020100A

Wurth Elektronik 749020100A

Supplier's Site
LAN Ethernet Transformers - 2013625 - RS Components, Ltd.
Corby, Northants, United Kingdom
LAN Ethernet Transformers
2013625
LAN Ethernet Transformers 2013625
Wurth Elektronik 749020100A

Wurth Elektronik 749020100A

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
749020100A
Audio Transformers / Signal Transformers 749020100A
Audio Transformers / Signal Transformers WE-LAN Transformer 1000BT 1/2 Port ETR

Audio Transformers / Signal Transformers WE-LAN Transformer 1000BT 1/2 Port ETR

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
749020100A
Transformers - Pulse Transformers 749020100A
WE-LAN 10/100/1000 BASE-T SMD

WE-LAN 10/100/1000 BASE-T SMD

Supplier's Site
Xfmr, 10/100/1000 Base-T, 0.5 Port, Smd Rohs Compliant Wurth Elektronik - 69AH5266 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100/1000 Base-T, 0.5 Port, Smd Rohs Compliant Wurth Elektronik
69AH5266
Xfmr, 10/100/1000 Base-T, 0.5 Port, Smd Rohs Compliant Wurth Elektronik 69AH5266
XFMR, 10/100/1000 BASE-T, 0.5 PORT, SMD ROHS COMPLIANT: YES

XFMR, 10/100/1000 BASE-T, 0.5 PORT, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 732-12037-6-ND 2013627 749020100A 749020100A 69AH5266
Product Name Pulse Transformers LAN Ethernet Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers Xfmr, 10/100/1000 Base-T, 0.5 Port, Smd Rohs Compliant Wurth Elektronik
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 1300 - 2000 MHz, 50Ω - NCS1-23+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
Three Phase Dry Voltages Transformaor 15KVA 10KVA 30KVA 50KVA Step up Transformer 220v to 380v 3 Phase Porwer Price - No.1601437566245 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 7320317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A10-M8-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 750 VA
View Details