Wurth Elektronik GmbH & Co. KG Screw Connectors 7466310

Description
WP-SMRA REDCUBE 90 DEGREES WITH
Request a Quote Datasheet
Description
WP-SMRA REDCUBE 90 DEGREES WITH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Connectors - 732-7466310-ND - DigiKey
Thief River Falls, MN, United States
Screw Connectors
732-7466310-ND
Screw Connectors 732-7466310-ND
WP-SMRA REDCUBE 90 DEGREES WITH

WP-SMRA REDCUBE 90 DEGREES WITH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 732-7466310-ND
Product Name Screw Connectors
Mounting Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28500-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details