WP-SMBU REDCUBE SMT with internal throug
WP-SMBU REDCUBE SMT with internal throug
WP-SMBU REDCUBE SMT with internal throug
TERMINAL, BUSH SMD, PCB, 6.2MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:6.2mm; Terminal Plating:Tin; Product Range:REDCUBE WP-THRBU Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 1769862 | 15AC9244 |
| Product Name | Screw Terminals | Terminal, Bush Smd, Pcb, 6.2Mm; Tab Size Metric Wurth Elektronik |
| Terminal Type | Screw Terminals | Splice/PCB Terminal |