Wurth Elektronik GmbH & Co. KG Screw Terminals 74650174R

Description
REDCUBE PCB screw terminal, M4,4P, 4.0mm
Request a Quote Datasheet
Description
REDCUBE PCB screw terminal, M4,4P, 4.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Terminals - 1424079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screw Terminals
1424079
Screw Terminals 1424079
REDCUBE PCB screw terminal, M4,4P, 4.0mm

REDCUBE PCB screw terminal, M4,4P, 4.0mm

Supplier's Site
Screw Terminals - 1424079P - RS Components, Ltd.
Corby, Northants, United Kingdom
Screw Terminals
1424079P
Screw Terminals 1424079P
REDCUBE PCB screw terminal, M4,4P, 4.0mm

REDCUBE PCB screw terminal, M4,4P, 4.0mm

Supplier's Site
Terminal, Bush Thr, Pcb, 6.6Mm, M4, Th; Tab Size Metric Wurth Elektronik - 15AC9233 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Bush Thr, Pcb, 6.6Mm, M4, Th; Tab Size Metric Wurth Elektronik
15AC9233
Terminal, Bush Thr, Pcb, 6.6Mm, M4, Th; Tab Size Metric Wurth Elektronik 15AC9233
TERMINAL, BUSH THR, PCB, 6.6MM, M4, TH; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:6.6mm; Terminal Plating:Tin; Product Range:REDCUBE WP-THRBU Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

TERMINAL, BUSH THR, PCB, 6.6MM, M4, TH; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:6.6mm; Terminal Plating:Tin; Product Range:REDCUBE WP-THRBU Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 1424079 15AC9233
Product Name Screw Terminals Terminal, Bush Thr, Pcb, 6.6Mm, M4, Th; Tab Size Metric Wurth Elektronik
Terminal Type Screw Terminals Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2789.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627117-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Bootlace Ferrules - 1787327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details