Wurth Elektronik GmbH & Co. KG Terminal, Pin, 5.5Mm, Uninsulated; Product Range Wurth Elektronik 74640016

Description
TERMINAL, PIN, 5.5MM, UNINSULATED; Product Range:REDCUBE WP Series; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:16mm2; Pin Diameter:5.5mm; Insulator Colour:-; Insulator Material:Uninsulated ; RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIN, 5.5MM, UNINSULATED; Product Range:REDCUBE WP Series; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:16mm2; Pin Diameter:5.5mm; Insulator Colour:-; Insulator Material:Uninsulated ; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, 5.5Mm, Uninsulated; Product Range Wurth Elektronik - 15AC9226 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 5.5Mm, Uninsulated; Product Range Wurth Elektronik
15AC9226
Terminal, Pin, 5.5Mm, Uninsulated; Product Range Wurth Elektronik 15AC9226
TERMINAL, PIN, 5.5MM, UNINSULATED; Product Range:REDCUBE WP Series; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:16mm2; Pin Diameter:5.5mm; Insulator Colour:-; Insulator Material:Uninsulated ; RoHS Compliant: Yes

TERMINAL, PIN, 5.5MM, UNINSULATED; Product Range:REDCUBE WP Series; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:16mm2; Pin Diameter:5.5mm; Insulator Colour:-; Insulator Material:Uninsulated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 15AC9226
Product Name Terminal, Pin, 5.5Mm, Uninsulated; Product Range Wurth Elektronik
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Dual Wire Ferrules - 2778.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
2 suppliers