Wurth Elektronik GmbH & Co. KG Inductor, 4.7Uh, 1.45A, 20%, Coupled; Product Range Wurth Elektronik 7448845047

Description
INDUCTOR, 4.7UH, 1.45A, 20%, COUPLED; Product Range:WE-CPIB HV Series; Inductance, Parallel:4.7µH; RMS Current - Parallel:1.45A; Saturation Current - Parallel:2.2A; Coupled Inductor Case:5mm x 5mm x 3mm; DC Resistance Max - RoHS Compliant: Yes
Description
INDUCTOR, 4.7UH, 1.45A, 20%, COUPLED; Product Range:WE-CPIB HV Series; Inductance, Parallel:4.7µH; RMS Current - Parallel:1.45A; Saturation Current - Parallel:2.2A; Coupled Inductor Case:5mm x 5mm x 3mm; DC Resistance Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Uh, 1.45A, 20%, Coupled; Product Range Wurth Elektronik - 50AC8100 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 1.45A, 20%, Coupled; Product Range Wurth Elektronik
50AC8100
Inductor, 4.7Uh, 1.45A, 20%, Coupled; Product Range Wurth Elektronik 50AC8100
INDUCTOR, 4.7UH, 1.45A, 20%, COUPLED; Product Range:WE-CPIB HV Series; Inductance, Parallel:4.7µH; RMS Current - Parallel:1.45A; Saturation Current - Parallel:2.2A; Coupled Inductor Case:5mm x 5mm x 3mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, 4.7UH, 1.45A, 20%, COUPLED; Product Range:WE-CPIB HV Series; Inductance, Parallel:4.7µH; RMS Current - Parallel:1.45A; Saturation Current - Parallel:2.2A; Coupled Inductor Case:5mm x 5mm x 3mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 50AC8100
Product Name Inductor, 4.7Uh, 1.45A, 20%, Coupled; Product Range Wurth Elektronik
Rated DC Current 1450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details