Wurth Elektronik GmbH & Co. KG Filter, Common Mode Choke, 25Mh, 250Ma, Th; Dc Current Rating Wurth Elektronik 744861250

Description
FILTER, COMMON MODE CHOKE, 25mH, 250mA, TH; DC Current Rating:250mA; Product Range:WE-TFCH Series; Case Dimensions:17mm x 15.23mm x 12.32mm; Inductance:25mH RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE CHOKE, 25mH, 250mA, TH; DC Current Rating:250mA; Product Range:WE-TFCH Series; Case Dimensions:17mm x 15.23mm x 12.32mm; Inductance:25mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode Choke, 25Mh, 250Ma, Th; Dc Current Rating Wurth Elektronik - 48W3892 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode Choke, 25Mh, 250Ma, Th; Dc Current Rating Wurth Elektronik
48W3892
Filter, Common Mode Choke, 25Mh, 250Ma, Th; Dc Current Rating Wurth Elektronik 48W3892
FILTER, COMMON MODE CHOKE, 25mH, 250mA, TH; DC Current Rating:250mA; Product Range:WE-TFCH Series; Case Dimensions:17mm x 15.23mm x 12.32mm; Inductance:25mH RoHS Compliant: Yes

FILTER, COMMON MODE CHOKE, 25mH, 250mA, TH; DC Current Rating:250mA; Product Range:WE-TFCH Series; Case Dimensions:17mm x 15.23mm x 12.32mm; Inductance:25mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 48W3892
Product Name Filter, Common Mode Choke, 25Mh, 250Ma, Th; Dc Current Rating Wurth Elektronik
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 10EB3-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3 suppliers
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details