Wurth Elektronik GmbH & Co. KG Filter, Common Mode Choke, 12Mh, 400Ma, Th; Dc Current Rating Wurth Elektronik 744861120

Description
FILTER, COMMON MODE CHOKE, 12mH, 400mA, TH; DC Current Rating:400mA; Product Range:WE-TFCH Series; Case Dimensions:17mm x 15.23mm x 12.32mm; Inductance:12mH RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE CHOKE, 12mH, 400mA, TH; DC Current Rating:400mA; Product Range:WE-TFCH Series; Case Dimensions:17mm x 15.23mm x 12.32mm; Inductance:12mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode Choke, 12Mh, 400Ma, Th; Dc Current Rating Wurth Elektronik - 48W3890 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode Choke, 12Mh, 400Ma, Th; Dc Current Rating Wurth Elektronik
48W3890
Filter, Common Mode Choke, 12Mh, 400Ma, Th; Dc Current Rating Wurth Elektronik 48W3890
FILTER, COMMON MODE CHOKE, 12mH, 400mA, TH; DC Current Rating:400mA; Product Range:WE-TFCH Series; Case Dimensions:17mm x 15.23mm x 12.32mm; Inductance:12mH RoHS Compliant: Yes

FILTER, COMMON MODE CHOKE, 12mH, 400mA, TH; DC Current Rating:400mA; Product Range:WE-TFCH Series; Case Dimensions:17mm x 15.23mm x 12.32mm; Inductance:12mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 48W3890
Product Name Filter, Common Mode Choke, 12Mh, 400Ma, Th; Dc Current Rating Wurth Elektronik
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details