Wurth Elektronik GmbH & Co. KG Filter, Common Mode Choke, 65Uh, 5A, Radial; Dc Current Rating Wurth Elektronik 744842565

Description
FILTER, COMMON MODE CHOKE, 65uH, 5A, RADIAL; DC Current Rating:5A; Product Range:WE-CMB Series; Case Dimensions:18.5mm x 14.5mm x 22mm; Inductance:65µH RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE CHOKE, 65uH, 5A, RADIAL; DC Current Rating:5A; Product Range:WE-CMB Series; Case Dimensions:18.5mm x 14.5mm x 22mm; Inductance:65µH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode Choke, 65Uh, 5A, Radial; Dc Current Rating Wurth Elektronik - 34R6102 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode Choke, 65Uh, 5A, Radial; Dc Current Rating Wurth Elektronik
34R6102
Filter, Common Mode Choke, 65Uh, 5A, Radial; Dc Current Rating Wurth Elektronik 34R6102
FILTER, COMMON MODE CHOKE, 65uH, 5A, RADIAL; DC Current Rating:5A; Product Range:WE-CMB Series; Case Dimensions:18.5mm x 14.5mm x 22mm; Inductance:65µH RoHS Compliant: Yes

FILTER, COMMON MODE CHOKE, 65uH, 5A, RADIAL; DC Current Rating:5A; Product Range:WE-CMB Series; Case Dimensions:18.5mm x 14.5mm x 22mm; Inductance:65µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 34R6102
Product Name Filter, Common Mode Choke, 65Uh, 5A, Radial; Dc Current Rating Wurth Elektronik
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - IP4253CZ16-8-TTL,1 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers
20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details