Wurth Elektronik GmbH & Co. KG Common Mode Chokes 744825510

Description
10mH @ 10kHz 2 Line Common Mode Choke Through Hole 5A DCR 55mOhm
Request a Quote Datasheet
Description
10mH @ 10kHz 2 Line Common Mode Choke Through Hole 5A DCR 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 732-1457-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-1457-ND
Common Mode Chokes 732-1457-ND
10mH @ 10kHz 2 Line Common Mode Choke Through Hole 5A DCR 55mOhm

10mH @ 10kHz 2 Line Common Mode Choke Through Hole 5A DCR 55mOhm

Buy Now Datasheet
Leaded Inductors - 4890419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
4890419
Leaded Inductors 4890419
Common Mode Choke WE-CMB XL 10.0mH 5.0A

Common Mode Choke WE-CMB XL 10.0mH 5.0A

Supplier's Site
Leaded Inductors - 4890419P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
4890419P
Leaded Inductors 4890419P
Current Compensated Choke WE-CMB 10mH 5A

Current Compensated Choke WE-CMB 10mH 5A

Supplier's Site
Leaded Inductors - 1633405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1633405
Leaded Inductors 1633405
Common Mode Choke WE-CMB XL 10.0mH 5.0A

Common Mode Choke WE-CMB XL 10.0mH 5.0A

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1457-ND 4890419 4890419P
Product Name Common Mode Chokes Leaded Inductors Leaded Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke Common Mode Choke
DCR 0.0550 ohms 0.0550 ohms
Rated DC Current 5000 milliamps 5000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CME2425-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers