Wurth Elektronik GmbH & Co. KG Common Mode Chokes 744825320

Description
20mH @ 10kHz 2 Line Common Mode Choke Through Hole 3A DCR 160mOhm
Request a Quote Datasheet
Description
20mH @ 10kHz 2 Line Common Mode Choke Through Hole 3A DCR 160mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 732-1458-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-1458-ND
Common Mode Chokes 732-1458-ND
20mH @ 10kHz 2 Line Common Mode Choke Through Hole 3A DCR 160mOhm

20mH @ 10kHz 2 Line Common Mode Choke Through Hole 3A DCR 160mOhm

Buy Now Datasheet
Leaded Inductors - 4890425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
4890425
Leaded Inductors 4890425
Common Mode Choke WE-CMB XL 20.0mH 3.0A

Common Mode Choke WE-CMB XL 20.0mH 3.0A

Supplier's Site
Leaded Inductors - 4890425P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
4890425P
Leaded Inductors 4890425P
Current Compensated Choke WE-CMB 20mH 3A

Current Compensated Choke WE-CMB 20mH 3A

Supplier's Site
Leaded Inductors - 1633404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1633404
Leaded Inductors 1633404
Common Mode Choke WE-CMB XL 20.0mH 3.0A

Common Mode Choke WE-CMB XL 20.0mH 3.0A

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1458-ND 4890425 4890425P
Product Name Common Mode Chokes Leaded Inductors Leaded Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke Common Mode Choke
DCR 0.1600 ohms 0.1600 ohms
Rated DC Current 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-A21A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details