Wurth Elektronik GmbH & Co. KG Filter, Common Mode Choke, 20Mh, 3A, Radial; Dc Current Rating Wurth Elektronik 744825320

Description
FILTER, COMMON MODE CHOKE, 20mH, 3A, RADIAL; DC Current Rating:3A; Product Range:WE-CMB Series; Case Dimensions:30mm x 21mm x 35mm; Inductance:20mH RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE CHOKE, 20mH, 3A, RADIAL; DC Current Rating:3A; Product Range:WE-CMB Series; Case Dimensions:30mm x 21mm x 35mm; Inductance:20mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode Choke, 20Mh, 3A, Radial; Dc Current Rating Wurth Elektronik - 08P2912 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode Choke, 20Mh, 3A, Radial; Dc Current Rating Wurth Elektronik
08P2912
Filter, Common Mode Choke, 20Mh, 3A, Radial; Dc Current Rating Wurth Elektronik 08P2912
FILTER, COMMON MODE CHOKE, 20mH, 3A, RADIAL; DC Current Rating:3A; Product Range:WE-CMB Series; Case Dimensions:30mm x 21mm x 35mm; Inductance:20mH RoHS Compliant: Yes

FILTER, COMMON MODE CHOKE, 20mH, 3A, RADIAL; DC Current Rating:3A; Product Range:WE-CMB Series; Case Dimensions:30mm x 21mm x 35mm; Inductance:20mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 08P2912
Product Name Filter, Common Mode Choke, 20Mh, 3A, Radial; Dc Current Rating Wurth Elektronik
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details