20mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 220mOhm
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-1453-ND | 4890352 |
| Product Name | Common Mode Chokes | Leaded Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole | |
| Application | Common Mode Choke; RF Choke | |
| DCR | 0.2200 ohms | |
| Rated DC Current | 2000 milliamps |