20mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 270mOhm
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 4890302 | 4890302P | 732-1448-ND |
| Product Name | Leaded Inductors | Leaded Inductors | Common Mode Chokes |
| Inductance Range | 20000 microH | 20000 microH | |
| Testing Frequency | 10 kHz | 10 kHz | |
| Lead Style | Radial; Radial | ||
| Standards and Certifications | RoHS | RoHS | |
| DCR | 0.2700 ohms | 0.2700 ohms |