Wurth Elektronik GmbH & Co. KG Fixed Inductors 74479763215

Description
1.5µH Shielded Multilayer Inductor 850mA 287.5mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Multilayer Inductor 850mA 287.5mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-74479763215CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74479763215CT-ND
Fixed Inductors 732-74479763215CT-ND
1.5µH Shielded Multilayer Inductor 850mA 287.5mOhm Max 0603 (1608 Metric)

1.5µH Shielded Multilayer Inductor 850mA 287.5mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 732-74479763215DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74479763215DKR-ND
Fixed Inductors 732-74479763215DKR-ND
1.5µH Shielded Multilayer Inductor 850mA 287.5mOhm Max 0603 (1608 Metric)

1.5µH Shielded Multilayer Inductor 850mA 287.5mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 732-74479763215TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74479763215TR-ND
Fixed Inductors 732-74479763215TR-ND
1.5µH Shielded Multilayer Inductor 850mA 287.5mOhm Max 0603 (1608 Metric)

1.5µH Shielded Multilayer Inductor 850mA 287.5mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Power Inductor, 1.5Uh, Shielded, 0.85A Rohs Compliant Wurth Elektronik - 75AJ2776 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.5Uh, Shielded, 0.85A Rohs Compliant Wurth Elektronik
75AJ2776
Power Inductor, 1.5Uh, Shielded, 0.85A Rohs Compliant Wurth Elektronik 75AJ2776
POWER INDUCTOR, 1.5UH, SHIELDED, 0.85A ROHS COMPLIANT: YES

POWER INDUCTOR, 1.5UH, SHIELDED, 0.85A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-74479763215CT-ND 75AJ2776
Product Name Fixed Inductors Power Inductor, 1.5Uh, Shielded, 0.85A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1909790P - RS Components, Ltd.
Specs
Inductance Range 0.1500 microH
DCR 0.3300 ohms
Rated DC Current 390 milliamps
View Details
Common Mode Chokes - 486-3112-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details