1µH Shielded Molded Inductor 2.5A 54mOhm Max 1210 (3225 Metric)
1µH Shielded Molded Inductor 2.5A 54mOhm Max 1210 (3225 Metric)
1µH Shielded Molded Inductor 2.5A 54mOhm Max 1210 (3225 Metric)
INDUCTOR, 1UH, 2.5A, 20%, SHIELDED; Inductance:1µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-9724-6-ND | 82Y7812 |
| Product Name | Fixed Inductors | Inductor, 1Uh, 2.5A, 20%, Shielded; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.0490 ohms |