Wurth Elektronik GmbH & Co. KG Fixed Inductors 74479288222

Description
2.2µH Shielded Molded Inductor 1.7A 102mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 1.7A 102mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-9722-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-9722-6-ND
Fixed Inductors 732-9722-6-ND
2.2µH Shielded Molded Inductor 1.7A 102mOhm Max 1008 (2520 Metric)

2.2µH Shielded Molded Inductor 1.7A 102mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 732-9722-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-9722-1-ND
Fixed Inductors 732-9722-1-ND
2.2µH Shielded Molded Inductor 1.7A 102mOhm Max 1008 (2520 Metric)

2.2µH Shielded Molded Inductor 1.7A 102mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 732-9722-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-9722-2-ND
Fixed Inductors 732-9722-2-ND
2.2µH Shielded Molded Inductor 1.7A 102mOhm Max 1008 (2520 Metric)

2.2µH Shielded Molded Inductor 1.7A 102mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 2.2Uh, 1.7A, 20%, Shielded; Inductance Wurth Elektronik - 82Y7810 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 1.7A, 20%, Shielded; Inductance Wurth Elektronik
82Y7810
Inductor, 2.2Uh, 1.7A, 20%, Shielded; Inductance Wurth Elektronik 82Y7810
INDUCTOR, 2.2UH, 1.7A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):2.8A; Product Range:WE-PMCI Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 1.7A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):2.8A; Product Range:WE-PMCI Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-9722-6-ND 82Y7810
Product Name Fixed Inductors Inductor, 2.2Uh, 1.7A, 20%, Shielded; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0890 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers