Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447916

Description
4.7µH Unshielded Multilayer Inductor 50mA 900mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Multilayer Inductor 50mA 900mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7447916TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447916TR-ND
Fixed Inductors 732-7447916TR-ND
4.7µH Unshielded Multilayer Inductor 50mA 900mOhm Max 1206 (3216 Metric)

4.7µH Unshielded Multilayer Inductor 50mA 900mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447916DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447916DKR-ND
Fixed Inductors 732-7447916DKR-ND
4.7µH Unshielded Multilayer Inductor 50mA 900mOhm Max 1206 (3216 Metric)

4.7µH Unshielded Multilayer Inductor 50mA 900mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447916CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447916CT-ND
Fixed Inductors 732-7447916CT-ND
4.7µH Unshielded Multilayer Inductor 50mA 900mOhm Max 1206 (3216 Metric)

4.7µH Unshielded Multilayer Inductor 50mA 900mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Surface Mount Inductors - 3586620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
3586620
Surface Mount Inductors 3586620
Wurth Elektronik 7447916

Wurth Elektronik 7447916

Supplier's Site
Surface Mount Inductors - 3586620P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
3586620P
Surface Mount Inductors 3586620P
Wurth Elektronik 7447916

Wurth Elektronik 7447916

Supplier's Site
Surface Mount Inductors - 1633382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1633382
Surface Mount Inductors 1633382
Wurth Elektronik 7447916

Wurth Elektronik 7447916

Supplier's Site
Inductor, 4.7Uh, 41Mhz, 0.05A, 1206 Rohs Compliant Wurth Elektronik - 82AH0145 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 41Mhz, 0.05A, 1206 Rohs Compliant Wurth Elektronik
82AH0145
Inductor, 4.7Uh, 41Mhz, 0.05A, 1206 Rohs Compliant Wurth Elektronik 82AH0145
INDUCTOR, 4.7UH, 41MHZ, 0.05A, 1206 ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, 41MHZ, 0.05A, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7447916TR-ND 3586620 3586620P 82AH0145
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, 4.7Uh, 41Mhz, 0.05A, 1206 Rohs Compliant Wurth Elektronik
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-24N 026011C-24NXJRW , 026011C-24NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKIH-3252-32D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details