Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447912

Description
100nH Unshielded Multilayer Inductor 250mA 250mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Multilayer Inductor 250mA 250mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7447912DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447912DKR-ND
Fixed Inductors 732-7447912DKR-ND
100nH Unshielded Multilayer Inductor 250mA 250mOhm Max 1206 (3216 Metric)

100nH Unshielded Multilayer Inductor 250mA 250mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447912TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447912TR-ND
Fixed Inductors 732-7447912TR-ND
100nH Unshielded Multilayer Inductor 250mA 250mOhm Max 1206 (3216 Metric)

100nH Unshielded Multilayer Inductor 250mA 250mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447912CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447912CT-ND
Fixed Inductors 732-7447912CT-ND
100nH Unshielded Multilayer Inductor 250mA 250mOhm Max 1206 (3216 Metric)

100nH Unshielded Multilayer Inductor 250mA 250mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Surface Mount Inductors - 3586541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
3586541
Surface Mount Inductors 3586541
Wurth Elektronik 7447912

Wurth Elektronik 7447912

Supplier's Site
Surface Mount Inductors - 3586541P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
3586541P
Surface Mount Inductors 3586541P
Wurth Elektronik 7447912

Wurth Elektronik 7447912

Supplier's Site
Surface Mount Inductors - 1633379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1633379
Surface Mount Inductors 1633379
Wurth Elektronik 7447912

Wurth Elektronik 7447912

Supplier's Site
Multilayer Inductor, 0.1Uh, 0.25A, 1206 Rohs Compliant Wurth Elektronik - 75AJ2772 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.1Uh, 0.25A, 1206 Rohs Compliant Wurth Elektronik
75AJ2772
Multilayer Inductor, 0.1Uh, 0.25A, 1206 Rohs Compliant Wurth Elektronik 75AJ2772
MULTILAYER INDUCTOR, 0.1UH, 0.25A, 1206 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 0.1UH, 0.25A, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7447912DKR-ND 3586541 3586541P 75AJ2772
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Multilayer Inductor, 0.1Uh, 0.25A, 1206 Rohs Compliant Wurth Elektronik
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J682JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 800mA 250MHz Inductor and Choke - 71-0402CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details
Leaded Inductors - 1910481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Q Factor 70
View Details