FIXED IND 10UH 15MA 1 OHM SMD
FIXED IND 10UH 15MA 1 OHM SMD
FIXED IND 10UH 15MA 1 OHM SMD
MULTILAYER INDUCTOR, 10UH, 0.015A, 0805 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 548627 | 732-7447908DKR-ND | 58AK2042 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Multilayer Inductor, 10Uh, 0.015A, 0805 Rohs Compliant Wurth Elektronik |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Inductance Range | 10 microH | ||
| DCR | 1 ohms | 1 ohms | |
| Rated DC Current | 15000 milliamps | ||
| Standards and Certifications | RoHS | RoHS |