Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447880056

Description
5.6nH Unshielded Multilayer Inductor 300mA 230mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Multilayer Inductor 300mA 230mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7447880056TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447880056TR-ND
Fixed Inductors 732-7447880056TR-ND
5.6nH Unshielded Multilayer Inductor 300mA 230mOhm Max 0805 (2012 Metric)

5.6nH Unshielded Multilayer Inductor 300mA 230mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447880056CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447880056CT-ND
Fixed Inductors 732-7447880056CT-ND
5.6nH Unshielded Multilayer Inductor 300mA 230mOhm Max 0805 (2012 Metric)

5.6nH Unshielded Multilayer Inductor 300mA 230mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447880056DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447880056DKR-ND
Fixed Inductors 732-7447880056DKR-ND
5.6nH Unshielded Multilayer Inductor 300mA 230mOhm Max 0805 (2012 Metric)

5.6nH Unshielded Multilayer Inductor 300mA 230mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2389567P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2389567P
Surface Mount Inductors 2389567P
Wurth Elektronik 7447880056

Wurth Elektronik 7447880056

Supplier's Site
Surface Mount Inductors - 2389566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2389566
Surface Mount Inductors 2389566
Wurth Elektronik 7447880056

Wurth Elektronik 7447880056

Supplier's Site
Surface Mount Inductors - 2389567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2389567
Surface Mount Inductors 2389567
Wurth Elektronik 7447880056

Wurth Elektronik 7447880056

Supplier's Site
Multilayer Inductor, 5.6Nh, 0.3A, 0805 Rohs Compliant Wurth Elektronik - 30AK3709 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 5.6Nh, 0.3A, 0805 Rohs Compliant Wurth Elektronik
30AK3709
Multilayer Inductor, 5.6Nh, 0.3A, 0805 Rohs Compliant Wurth Elektronik 30AK3709
MULTILAYER INDUCTOR, 5.6NH, 0.3A, 0805 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 5.6NH, 0.3A, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7447880056TR-ND 2389567P 30AK3709
Product Name Fixed Inductors Surface Mount Inductors Multilayer Inductor, 5.6Nh, 0.3A, 0805 Rohs Compliant Wurth Elektronik
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2126024P - RS Components, Ltd.
Specs
Inductance Range 560 microH
Rated DC Current 220 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details