Wurth Elektronik GmbH & Co. KG Fixed Inductors 744787151

Description
150µH Shielded Wirewound Inductor 710mA 719mOhm Max 2-SMD
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 710mA 719mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-4532-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4532-1-ND
Fixed Inductors 732-4532-1-ND
150µH Shielded Wirewound Inductor 710mA 719mOhm Max 2-SMD

150µH Shielded Wirewound Inductor 710mA 719mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 732-4532-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4532-2-ND
Fixed Inductors 732-4532-2-ND
150µH Shielded Wirewound Inductor 710mA 719mOhm Max 2-SMD

150µH Shielded Wirewound Inductor 710mA 719mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 732-4532-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4532-6-ND
Fixed Inductors 732-4532-6-ND
150µH Shielded Wirewound Inductor 710mA 719mOhm Max 2-SMD

150µH Shielded Wirewound Inductor 710mA 719mOhm Max 2-SMD

Buy Now Datasheet
Surface Mount Inductors - 486361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
486361
Surface Mount Inductors 486361
Wurth Elektronik 744787151

Wurth Elektronik 744787151

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-4532-1-ND 486361
Product Name Fixed Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers